Vishay Intertechnology, Inc. RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FHEK70

Description
RES 4.75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/2W 1% AXIAL - CMF554K7500FHEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 1% AXIAL
CMF554K7500FHEK70
RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FHEK70
RES 4.75Kohm 1/2W 1% AXIAL

RES 4.75Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7500FHEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500FHEK70-ND
Through Hole Resistors CMF554K7500FHEK70-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.75K 1% T-2 Ek E3 Vishay - 68P7424 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.75K 1% T-2 Ek E3 Vishay
68P7424
Cmf-55-70 4.75K 1% T-2 Ek E3 Vishay 68P7424
CMF-55-70 4.75K 1% T-2 EK e3

CMF-55-70 4.75K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FHEK70 CMF554K7500FHEK70-ND 68P7424
Product Name RES 4.75K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.75K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details