Vishay Precision Group Through Hole Resistors CMF554K7500FHEB

Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.75KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.75KHFCT-ND
Through Hole Resistors CMF4.75KHFCT-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.75KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.75KHFTR-ND
Through Hole Resistors CMF4.75KHFTR-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75K OHM 1/2W 1% AXIAL - CMF554K7500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 1% AXIAL
CMF554K7500FHEB
RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FHEB
RES 4.75Kohm 1/2W 1% AXIAL

RES 4.75Kohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 4.75 Kohm, 500 Mw, 1%; Resistance Vishay - 68P7421 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75 Kohm, 500 Mw, 1%; Resistance Vishay
68P7421
Metal Film Resistor, 4.75 Kohm, 500 Mw, 1%; Resistance Vishay 68P7421
METAL FILM RESISTOR, 4.75 KOHM, 500 MW, 1%; Resistance:4.75kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.75 KOHM, 500 MW, 1%; Resistance:4.75kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 4K75, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4558
Res, 4K75, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4558
RES, 4K75, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4K75, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF4.75KHFCT-ND CMF554K7500FHEB 68P7421 13AJ4558
Product Name Through Hole Resistors RES 4.75K OHM 1/2W 1% AXIAL Metal Film Resistor, 4.75 Kohm, 500 Mw, 1%; Resistance Vishay Res, 4K75, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details