Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500FHBF

Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500FHBF-ND
Through Hole Resistors CMF554K7500FHBF-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K7500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K7500FHBF
Metal Film Resistors - CMF554K7500FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Metal Film Resistors, Axial Leads, Cmf-55 4.75K 1% T-2 B14 Rohs Compliant Vishay - 41C4408 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leads, Cmf-55 4.75K 1% T-2 B14 Rohs Compliant Vishay
41C4408
Metal Film Resistors, Axial Leads, Cmf-55 4.75K 1% T-2 B14 Rohs Compliant Vishay 41C4408
METAL FILM RESISTORS, AXIAL LEADS, CMF-55 4.75K 1% T-2 B14 ROHS COMPLIANT: NO

METAL FILM RESISTORS, AXIAL LEADS, CMF-55 4.75K 1% T-2 B14 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FHBF-ND CMF554K7500FHBF 41C4408
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistors, Axial Leads, Cmf-55 4.75K 1% T-2 B14 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details