Vishay Intertechnology, Inc. RES 4.75K OHM 1/2W .5% AXIAL CMF554K7500DHR6

Description
RES 4.75Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/2W .5% AXIAL - CMF554K7500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W .5% AXIAL
CMF554K7500DHR6
RES 4.75K OHM 1/2W .5% AXIAL CMF554K7500DHR6
RES 4.75Kohm 1/2W .5% AXIAL

RES 4.75Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500DHR6-ND
Through Hole Resistors CMF554K7500DHR6-ND
4.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4404
Resistor,metal Film,4.75Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4404
Resistor,Metal Film,4.75KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.75KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500DHR6 CMF554K7500DHR6-ND 41C4404
Product Name RES 4.75K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,4.75Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details