Vishay Intertechnology, Inc. RES 4.75K OHM 1/2W .5% AXIAL CMF554K7500DHEB

Description
RES 4.75Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/2W .5% AXIAL - CMF554K7500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W .5% AXIAL
CMF554K7500DHEB
RES 4.75K OHM 1/2W .5% AXIAL CMF554K7500DHEB
RES 4.75Kohm 1/2W .5% AXIAL

RES 4.75Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500DHEB-ND
Through Hole Resistors CMF554K7500DHEB-ND
4.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.75K .5% T-2 Eb E3 Vishay - 68P7416 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75K .5% T-2 Eb E3 Vishay
68P7416
Cmf-55 4.75K .5% T-2 Eb E3 Vishay 68P7416
CMF-55 4.75K .5% T-2 EB e3

CMF-55 4.75K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500DHEB CMF554K7500DHEB-ND 68P7416
Product Name RES 4.75K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 4.75K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers