Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500DER6

Description
4.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500DER6-ND
Through Hole Resistors CMF554K7500DER6-ND
4.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K7500DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K7500DER6
Metal Film Resistors - CMF554K7500DER6
Metal Film Resistors - Through Hole 1/4watt 4.75Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 4.75Kohms 0.5%

Supplier's Site
Cmf-55 4.75K .5% T-9 Re6 Vishay - 68P7414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75K .5% T-9 Re6 Vishay
68P7414
Cmf-55 4.75K .5% T-9 Re6 Vishay 68P7414
CMF-55 4.75K .5% T-9 RE6

CMF-55 4.75K .5% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500DER6-ND CMF554K7500DER6 68P7414
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 4.75K .5% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details