Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500CHEA

Description
4.75 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500CHEA-ND
Through Hole Resistors CMF554K7500CHEA-ND
4.75 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75K OHM 1/2W .25% AXIAL - CMF554K7500CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W .25% AXIAL
CMF554K7500CHEA
RES 4.75K OHM 1/2W .25% AXIAL CMF554K7500CHEA
RES 4.75Kohm 1/2W .25% AXIAL

RES 4.75Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 4.75K .25% T-2 Ea E3 Vishay - 68P7411 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75K .25% T-2 Ea E3 Vishay
68P7411
Cmf-55 4.75K .25% T-2 Ea E3 Vishay 68P7411
CMF-55 4.75K .25% T-2 EA e3

CMF-55 4.75K .25% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500CHEA-ND CMF554K7500CHEA 68P7411
Product Name Through Hole Resistors RES 4.75K OHM 1/2W .25% AXIAL Cmf-55 4.75K .25% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details