Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500CHBF

Description
4.75 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500CHBF-ND
Through Hole Resistors CMF554K7500CHBF-ND
4.75 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K7500CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K7500CHBF
Metal Film Resistors - CMF554K7500CHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,47.5Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 41C4397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
41C4397
Resistor,metal Film,47.5Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 41C4397
Resistor,Metal Film,47.5KOhms,250WV ,.25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,47.5KOhms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500CHBF-ND CMF554K7500CHBF 41C4397
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,47.5Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details