Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500BEEA70

Description
4.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500BEEA70-ND
Through Hole Resistors CMF554K7500BEEA70-ND
4.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75K OHM 1/2W .1% AXIAL - CMF554K7500BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W .1% AXIAL
CMF554K7500BEEA70
RES 4.75K OHM 1/2W .1% AXIAL CMF554K7500BEEA70
RES 4.75Kohm 1/2W .1% AXIAL

RES 4.75Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 4.75K .1% T-9 Ea E3 Vishay - 68P7404 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.75K .1% T-9 Ea E3 Vishay
68P7404
Cmf-55-70 4.75K .1% T-9 Ea E3 Vishay 68P7404
CMF-55-70 4.75K .1% T-9 EA e3

CMF-55-70 4.75K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500BEEA70-ND CMF554K7500BEEA70 68P7404
Product Name Through Hole Resistors RES 4.75K OHM 1/2W .1% AXIAL Cmf-55-70 4.75K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details