Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500BEEA

Description
4.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500BEEA-ND
Through Hole Resistors CMF554K7500BEEA-ND
4.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K7500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K7500BEEA
Metal Film Resistors - CMF554K7500BEEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 4.75K .1% T-9 Ea E3 Vishay - 68P7403 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75K .1% T-9 Ea E3 Vishay
68P7403
Cmf-55 4.75K .1% T-9 Ea E3 Vishay 68P7403
CMF-55 4.75K .1% T-9 EA e3

CMF-55 4.75K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500BEEA-ND CMF554K7500BEEA 68P7403
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 4.75K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers