Vishay Intertechnology, Inc. RES 4.72K OHM 1/2W 1% AXIAL CMF554K7200FKR6

Description
RES 4.72Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.72Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.72K OHM 1/2W 1% AXIAL - CMF554K7200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.72K OHM 1/2W 1% AXIAL
CMF554K7200FKR6
RES 4.72K OHM 1/2W 1% AXIAL CMF554K7200FKR6
RES 4.72Kohm 1/2W 1% AXIAL

RES 4.72Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7200FKR6-ND
Through Hole Resistors CMF554K7200FKR6-ND
4.72 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.72 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.72K 1% T-1 Re6 Vishay - 68P7402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.72K 1% T-1 Re6 Vishay
68P7402
Cmf-55 4.72K 1% T-1 Re6 Vishay 68P7402
CMF-55 4.72K 1% T-1 RE6

CMF-55 4.72K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7200FKR6 CMF554K7200FKR6-ND 68P7402
Product Name RES 4.72K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.72K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4720 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers