Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 5% AXIAL CMF554K7000JLEK

Description
RES 4.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 5% AXIAL - CMF554K7000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 5% AXIAL
CMF554K7000JLEK
RES 4.7K OHM 1/2W 5% AXIAL CMF554K7000JLEK
RES 4.7Kohm 1/2W 5% AXIAL

RES 4.7Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000JLEK-ND
Through Hole Resistors CMF554K7000JLEK-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K7000JLEK CMF554K7000JLEK-ND
Product Name RES 4.7K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details