4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 4.7Kohm 1/2W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF554K7000JKR6-ND | CMF554K7000JKR6 | 68P7398 |
| Product Name | Through Hole Resistors | RES 4.7K OHM 1/2W 5% AXIAL | Cmf-55 4.7K 5% T-1 Re6 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |