Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 2% AXIAL CMF554K7000GLRE

Description
RES 4.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 2% AXIAL - CMF554K7000GLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 2% AXIAL
CMF554K7000GLRE
RES 4.7K OHM 1/2W 2% AXIAL CMF554K7000GLRE
RES 4.7Kohm 1/2W 2% AXIAL

RES 4.7Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000GLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000GLRE-ND
Through Hole Resistors CMF554K7000GLRE-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7K 2% T-0 R36 Vishay - 68P7389 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7K 2% T-0 R36 Vishay
68P7389
Cmf-55 4.7K 2% T-0 R36 Vishay 68P7389
CMF-55 4.7K 2% T-0 R36

CMF-55 4.7K 2% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000GLRE CMF554K7000GLRE-ND 68P7389
Product Name RES 4.7K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 4.7K 2% T-0 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers