Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 2% AXIAL CMF554K7000GLR6

Description
RES 4.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 2% AXIAL - CMF554K7000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 2% AXIAL
CMF554K7000GLR6
RES 4.7K OHM 1/2W 2% AXIAL CMF554K7000GLR6
RES 4.7Kohm 1/2W 2% AXIAL

RES 4.7Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000GLR6-ND
Through Hole Resistors CMF554K7000GLR6-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K7000GLR6 CMF554K7000GLR6-ND
Product Name RES 4.7K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details