Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 1% AXIAL CMF554K7000FLEA

Description
RES 4.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 1% AXIAL - CMF554K7000FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 1% AXIAL
CMF554K7000FLEA
RES 4.7K OHM 1/2W 1% AXIAL CMF554K7000FLEA
RES 4.7Kohm 1/2W 1% AXIAL

RES 4.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000FLEA-ND
Through Hole Resistors CMF554K7000FLEA-ND
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7K 1% T-0 Ea E3 Vishay - 48P6711 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7K 1% T-0 Ea E3 Vishay
48P6711
Cmf-55 4.7K 1% T-0 Ea E3 Vishay 48P6711
CMF-55 4.7K 1% T-0 EA e3

CMF-55 4.7K 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000FLEA CMF554K7000FLEA-ND 48P6711
Product Name RES 4.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.7K 1% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details