Vishay Precision Group Res Metal Film 4.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CMF554K7000FKEB

Description
Res Metal Film 4.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CMF554K7000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CMF554K7000FKEB
Res Metal Film 4.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CMF554K7000FKEB
Res Metal Film 4.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF4.70KHGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.70KHGTR-ND
Through Hole Resistors CMF4.70KHGTR-ND
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.70KHGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.70KHGCT-ND
Through Hole Resistors CMF4.70KHGCT-ND
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.7Kohm, 500Mw, ±1%; Resistance Vishay - 48P6709 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 500Mw, ±1%; Resistance Vishay
48P6709
Metal Film Resistor, 4.7Kohm, 500Mw, ±1%; Resistance Vishay 48P6709
METAL FILM RESISTOR, 4.7KOHM, 500mW, ±1%; Resistance:4.7kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7KOHM, 500mW, ±1%; Resistance:4.7kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 4.7 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.7 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8154
Resistor, Metal Film, 4.7 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8154
RESISTOR, METAL FILM, 4.7 KOHM, 500 MW, 1%, FULL REEL; Resistance:4.7kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 4.7 KOHM, 500 MW, 1%, FULL REEL; Resistance:4.7kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF554K7000FKEB CMF4.70KHGTR-ND 48P6709 83R8154
Product Name Res Metal Film 4.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Metal Film Resistor, 4.7Kohm, 500Mw, ±1%; Resistance Vishay Resistor, Metal Film, 4.7 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers