Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7000FKBF

Description
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000FKBF-ND
Through Hole Resistors CMF554K7000FKBF-ND
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7K OHM 1/2W 1% AXIAL - CMF554K7000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 1% AXIAL
CMF554K7000FKBF
RES 4.7K OHM 1/2W 1% AXIAL CMF554K7000FKBF
RES 4.7Kohm 1/2W 1% AXIAL

RES 4.7Kohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistors, Axial Leads, Cmf-55 4.7K 1% T-1 B14 Vishay - 41C4375 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leads, Cmf-55 4.7K 1% T-1 B14 Vishay
41C4375
Metal Film Resistors, Axial Leads, Cmf-55 4.7K 1% T-1 B14 Vishay 41C4375
METAL FILM RESISTORS, AXIAL LEADS, CMF-55 4.7K 1% T-1 B14

METAL FILM RESISTORS, AXIAL LEADS, CMF-55 4.7K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000FKBF-ND CMF554K7000FKBF 41C4375
Product Name Through Hole Resistors RES 4.7K OHM 1/2W 1% AXIAL Metal Film Resistors, Axial Leads, Cmf-55 4.7K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details