Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 1% AXIAL CMF554K7000FER6

Description
RES 4.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 1% AXIAL - CMF554K7000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 1% AXIAL
CMF554K7000FER6
RES 4.7K OHM 1/2W 1% AXIAL CMF554K7000FER6
RES 4.7Kohm 1/2W 1% AXIAL

RES 4.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000FER6-ND
Through Hole Resistors CMF554K7000FER6-ND
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.7 Kohm, +/1 Percent, 25 Ppm Vishay - 41C4365 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.7 Kohm, +/1 Percent, 25 Ppm Vishay
41C4365
Cmf55, 4.7 Kohm, +/1 Percent, 25 Ppm Vishay 41C4365
CMF55, 4.7 kOhm, +/- 1 Percent, 25 ppm

CMF55, 4.7 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000FER6 CMF554K7000FER6-ND 41C4365
Product Name RES 4.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 4.7 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers