Vishay Precision Group Metal Film Resistors - CMF554K7000CER7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K7000CER7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K7000CER7
Metal Film Resistors - CMF554K7000CER7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 4.7 Kohm, +/0.25 Percent, 25 Ppm Vishay - 41C4361 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.7 Kohm, +/0.25 Percent, 25 Ppm Vishay
41C4361
Cmf55, 4.7 Kohm, +/0.25 Percent, 25 Ppm Vishay 41C4361
CMF55, 4.7 kOhm, +/- 0.25 Percent, 25 ppm

CMF55, 4.7 kOhm, +/- 0.25 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF554K7000CER7 41C4361
Product Name Metal Film Resistors - Cmf55, 4.7 Kohm, +/0.25 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details