Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W .25% AXIAL CMF554K7000CEEB

Description
RES 4.7Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W .25% AXIAL - CMF554K7000CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W .25% AXIAL
CMF554K7000CEEB
RES 4.7K OHM 1/2W .25% AXIAL CMF554K7000CEEB
RES 4.7Kohm 1/2W .25% AXIAL

RES 4.7Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000CEEB-ND
Through Hole Resistors CMF554K7000CEEB-ND
4.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7K .25% T-9 Eb E3 Vishay - 68P7379 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7K .25% T-9 Eb E3 Vishay
68P7379
Cmf-55 4.7K .25% T-9 Eb E3 Vishay 68P7379
CMF-55 4.7K .25% T-9 EB e3

CMF-55 4.7K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000CEEB CMF554K7000CEEB-ND 68P7379
Product Name RES 4.7K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 4.7K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details