Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7000BHR6

Description
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000BHR6-ND
Through Hole Resistors CMF554K7000BHR6-ND
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7K OHM 1/2W .1% AXIAL - CMF554K7000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W .1% AXIAL
CMF554K7000BHR6
RES 4.7K OHM 1/2W .1% AXIAL CMF554K7000BHR6
RES 4.7Kohm 1/2W .1% AXIAL

RES 4.7Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4355
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4355
Resistor,Metal Film,47KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,47KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000BHR6-ND CMF554K7000BHR6 41C4355
Product Name Through Hole Resistors RES 4.7K OHM 1/2W .1% AXIAL Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details