Vishay Intertechnology, Inc. METAL FILM,1/8W,4.7K,.1%,25PPM,T/R CMF554K7000BER6

Description
METAL FILM,1/8W,4.7K,.1%,2 5PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,4.7K,.1%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,4.7K,.1%,25PPM,T/R - CMF554K7000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.7K,.1%,25PPM,T/R
CMF554K7000BER6
METAL FILM,1/8W,4.7K,.1%,25PPM,T/R CMF554K7000BER6
METAL FILM,1/8W,4.7K,.1%,2 5PPM,T/R

METAL FILM,1/8W,4.7K,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - 541-CMF554K7000BER6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF554K7000BER6CT-ND
Through Hole Resistors 541-CMF554K7000BER6CT-ND
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF554K7000BER6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF554K7000BER6TR-ND
Through Hole Resistors 541-CMF554K7000BER6TR-ND
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4350
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4350
Resistor,Metal Film,47KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,47KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000BER6 541-CMF554K7000BER6CT-ND 41C4350
Product Name METAL FILM,1/8W,4.7K,.1%,25PPM,T/R Through Hole Resistors Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details