Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W .1% AXIAL CMF554K7000BEEK

Description
RES 4.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W .1% AXIAL - CMF554K7000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W .1% AXIAL
CMF554K7000BEEK
RES 4.7K OHM 1/2W .1% AXIAL CMF554K7000BEEK
RES 4.7Kohm 1/2W .1% AXIAL

RES 4.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000BEEK-ND
Through Hole Resistors CMF554K7000BEEK-ND
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7K .1% T-9 Ek E3 Vishay - 68P7375 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7K .1% T-9 Ek E3 Vishay
68P7375
Cmf-55 4.7K .1% T-9 Ek E3 Vishay 68P7375
CMF-55 4.7K .1% T-9 EK e3

CMF-55 4.7K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000BEEK CMF554K7000BEEK-ND 68P7375
Product Name RES 4.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 4.7K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details