Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7000BEEB

Description
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000BEEB-ND
Through Hole Resistors CMF554K7000BEEB-ND
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7K OHM 1/2W .1% AXIAL - CMF554K7000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W .1% AXIAL
CMF554K7000BEEB
RES 4.7K OHM 1/2W .1% AXIAL CMF554K7000BEEB
RES 4.7Kohm 1/2W .1% AXIAL

RES 4.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 4.7K .1% T-9 Eb E3 Vishay - 68P7374 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7K .1% T-9 Eb E3 Vishay
68P7374
Cmf-55 4.7K .1% T-9 Eb E3 Vishay 68P7374
CMF-55 4.7K .1% T-9 EB e3

CMF-55 4.7K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000BEEB-ND CMF554K7000BEEB 68P7374
Product Name Through Hole Resistors RES 4.7K OHM 1/2W .1% AXIAL Cmf-55 4.7K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers