Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 0.1% AXIAL CMF554K7000BEBF

Description
RES 4.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 0.1% AXIAL - CMF554K7000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 0.1% AXIAL
CMF554K7000BEBF
RES 4.7K OHM 1/2W 0.1% AXIAL CMF554K7000BEBF
RES 4.7Kohm 1/2W 0.1% AXIAL

RES 4.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000BEBF-ND
Through Hole Resistors CMF554K7000BEBF-ND
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4348
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4348
Resistor,Metal Film,47KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,47KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000BEBF CMF554K7000BEBF-ND 41C4348
Product Name RES 4.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details