Vishay Intertechnology, Inc. RES 4.64K OHM 1/2W 1% AXIAL CMF554K6400FHR6

Description
RES 4.64Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/2W 1% AXIAL - CMF554K6400FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/2W 1% AXIAL
CMF554K6400FHR6
RES 4.64K OHM 1/2W 1% AXIAL CMF554K6400FHR6
RES 4.64Kohm 1/2W 1% AXIAL

RES 4.64Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K6400FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K6400FHR6-ND
Through Hole Resistors CMF554K6400FHR6-ND
4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,46.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4341 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,46.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4341
Res,metal Film,46.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4341
RES,Metal Film,46.4KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,46.4KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K6400FHR6 CMF554K6400FHR6-ND 41C4341
Product Name RES 4.64K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,46.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details