Vishay Intertechnology, Inc. Through Hole Resistors CMF554K6400FHEB

Description
4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.64KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.64KHFTR-ND
Through Hole Resistors CMF4.64KHFTR-ND
4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.64KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.64KHFCT-ND
Through Hole Resistors CMF4.64KHFCT-ND
4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.64K OHM 1% 50PPM 1/2W - CMF554K6400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1% 50PPM 1/2W
CMF554K6400FHEB
RES 4.64K OHM 1% 50PPM 1/2W CMF554K6400FHEB
RES 4.64Kohm 1% 50PPM 1/2W

RES 4.64Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 4.64K 1% T-2 Eb E3 Vishay - 68P7359 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64K 1% T-2 Eb E3 Vishay
68P7359
Cmf-55 4.64K 1% T-2 Eb E3 Vishay 68P7359
CMF-55 4.64K 1% T-2 EB e3

CMF-55 4.64K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF4.64KHFTR-ND CMF554K6400FHEB 68P7359
Product Name Through Hole Resistors RES 4.64K OHM 1% 50PPM 1/2W Cmf-55 4.64K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers