Vishay Intertechnology, Inc. RES 4.64K OHM 1/2W 1% AXIAL CMF554K6400FHBF

Description
RES 4.64Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/2W 1% AXIAL - CMF554K6400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/2W 1% AXIAL
CMF554K6400FHBF
RES 4.64K OHM 1/2W 1% AXIAL CMF554K6400FHBF
RES 4.64Kohm 1/2W 1% AXIAL

RES 4.64Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K6400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K6400FHBF-ND
Through Hole Resistors CMF554K6400FHBF-ND
4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.64 Kohm, +/1 Percent, 50 Ppm Vishay - 41C4340 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.64 Kohm, +/1 Percent, 50 Ppm Vishay
41C4340
Cmf55, 4.64 Kohm, +/1 Percent, 50 Ppm Vishay 41C4340
CMF55, 4.64 kOhm, +/- 1 Percent, 50 ppm

CMF55, 4.64 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K6400FHBF CMF554K6400FHBF-ND 41C4340
Product Name RES 4.64K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 4.64 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers