Vishay Intertechnology, Inc. RES 4.64K OHM 1/2W .5% AXIAL CMF554K6400DHRE

Description
RES 4.64Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/2W .5% AXIAL - CMF554K6400DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/2W .5% AXIAL
CMF554K6400DHRE
RES 4.64K OHM 1/2W .5% AXIAL CMF554K6400DHRE
RES 4.64Kohm 1/2W .5% AXIAL

RES 4.64Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K6400DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K6400DHRE-ND
Through Hole Resistors CMF554K6400DHRE-ND
4.64 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.64Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4335 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.64Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4335
Resistor,metal Film,4.64Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4335
Resistor,Metal Film,4.64KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.64KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K6400DHRE CMF554K6400DHRE-ND 41C4335
Product Name RES 4.64K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,4.64Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details