Vishay Intertechnology, Inc. RES 4.64K OHM 1/2W .5% AXIAL CMF554K6400DHEK

Description
RES 4.64Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/2W .5% AXIAL - CMF554K6400DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/2W .5% AXIAL
CMF554K6400DHEK
RES 4.64K OHM 1/2W .5% AXIAL CMF554K6400DHEK
RES 4.64Kohm 1/2W .5% AXIAL

RES 4.64Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K6400DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K6400DHEK-ND
Through Hole Resistors CMF554K6400DHEK-ND
4.64 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K6400DHEK CMF554K6400DHEK-ND
Product Name RES 4.64K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details