Vishay Intertechnology, Inc. Through Hole Resistors CMF554K6400BHRE

Description
4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K6400BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K6400BHRE-ND
Through Hole Resistors CMF554K6400BHRE-ND
4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.64K OHM 1/2W .1% AXIAL - CMF554K6400BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/2W .1% AXIAL
CMF554K6400BHRE
RES 4.64K OHM 1/2W .1% AXIAL CMF554K6400BHRE
RES 4.64Kohm 1/2W .1% AXIAL

RES 4.64Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 4.64K .1% T-2 R36 Vishay - 68P7354 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64K .1% T-2 R36 Vishay
68P7354
Cmf-55 4.64K .1% T-2 R36 Vishay 68P7354
CMF-55 4.64K .1% T-2 R36

CMF-55 4.64K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K6400BHRE-ND CMF554K6400BHRE 68P7354
Product Name Through Hole Resistors RES 4.64K OHM 1/2W .1% AXIAL Cmf-55 4.64K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details