Vishay Intertechnology, Inc. Through Hole Resistors CMF554K6400BHR6

Description
4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K6400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K6400BHR6-ND
Through Hole Resistors CMF554K6400BHR6-ND
4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.64K OHM 1/2W .1% AXIAL - CMF554K6400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/2W .1% AXIAL
CMF554K6400BHR6
RES 4.64K OHM 1/2W .1% AXIAL CMF554K6400BHR6
RES 4.64Kohm 1/2W .1% AXIAL

RES 4.64Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,46.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4330 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4330
Resistor,metal Film,46.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4330
Resistor,Metal Film,46.4KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,46.4KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K6400BHR6-ND CMF554K6400BHR6 41C4330
Product Name Through Hole Resistors RES 4.64K OHM 1/2W .1% AXIAL Resistor,metal Film,46.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details