Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K6400BEEB

Description
Metal Film Resistors - Through Hole 1/4watt 4.65Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.65Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K6400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K6400BEEB
Metal Film Resistors - CMF554K6400BEEB
Metal Film Resistors - Through Hole 1/4watt 4.65Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 4.65Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF554K6400BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K6400BEEB-ND
Through Hole Resistors CMF554K6400BEEB-ND
4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.64K .1% T-9 Eb E3 Vishay - 68P7350 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64K .1% T-9 Eb E3 Vishay
68P7350
Cmf-55 4.64K .1% T-9 Eb E3 Vishay 68P7350
CMF-55 4.64K .1% T-9 EB e3

CMF-55 4.64K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K6400BEEB CMF554K6400BEEB-ND 68P7350
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.64K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details