Vishay Intertechnology, Inc. Through Hole Resistors CMF554K5900BHEK

Description
4.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K5900BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5900BHEK-ND
Through Hole Resistors CMF554K5900BHEK-ND
4.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.59K OHM 1/2W .1% AXIAL - CMF554K5900BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1/2W .1% AXIAL
CMF554K5900BHEK
RES 4.59K OHM 1/2W .1% AXIAL CMF554K5900BHEK
RES 4.59Kohm 1/2W .1% AXIAL

RES 4.59Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 4.59K .1% T-2 Ek E3 Vishay - 68P7347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.59K .1% T-2 Ek E3 Vishay
68P7347
Cmf-55 4.59K .1% T-2 Ek E3 Vishay 68P7347
CMF-55 4.59K .1% T-2 EK e3

CMF-55 4.59K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K5900BHEK-ND CMF554K5900BHEK 68P7347
Product Name Through Hole Resistors RES 4.59K OHM 1/2W .1% AXIAL Cmf-55 4.59K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details