Vishay Intertechnology, Inc. RES 4.59K OHM 1/2W .1% AXIAL CMF554K5900BHBF

Description
RES 4.59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.59K OHM 1/2W .1% AXIAL - CMF554K5900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1/2W .1% AXIAL
CMF554K5900BHBF
RES 4.59K OHM 1/2W .1% AXIAL CMF554K5900BHBF
RES 4.59Kohm 1/2W .1% AXIAL

RES 4.59Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K5900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5900BHBF-ND
Through Hole Resistors CMF554K5900BHBF-ND
4.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,45.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4319
Resistor,metal Film,45.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4319
Resistor,Metal Film,45.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,45.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K5900BHBF CMF554K5900BHBF-ND 41C4319
Product Name RES 4.59K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,45.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details