Vishay Intertechnology, Inc. RES 4.59K OHM 1/2W .1% AXIAL CMF554K5900BEBF

Description
RES 4.59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.59K OHM 1/2W .1% AXIAL - CMF554K5900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1/2W .1% AXIAL
CMF554K5900BEBF
RES 4.59K OHM 1/2W .1% AXIAL CMF554K5900BEBF
RES 4.59Kohm 1/2W .1% AXIAL

RES 4.59Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K5900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5900BEBF-ND
Through Hole Resistors CMF554K5900BEBF-ND
4.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.59K .1% T-9 B14 Vishay - 68P7343 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.59K .1% T-9 B14 Vishay
68P7343
Cmf-55 4.59K .1% T-9 B14 Vishay 68P7343
CMF-55 4.59K .1% T-9 B14

CMF-55 4.59K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K5900BEBF CMF554K5900BEBF-ND 68P7343
Product Name RES 4.59K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 4.59K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers