Vishay Intertechnology, Inc. RES 4.53K OHM 1/2W 1% AXIAL CMF554K5300FKR6

Description
RES 4.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/2W 1% AXIAL - CMF554K5300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/2W 1% AXIAL
CMF554K5300FKR6
RES 4.53K OHM 1/2W 1% AXIAL CMF554K5300FKR6
RES 4.53Kohm 1/2W 1% AXIAL

RES 4.53Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K5300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5300FKR6-ND
Through Hole Resistors CMF554K5300FKR6-ND
4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,45.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4317
Resistor,metal Film,45.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4317
Resistor,Metal Film,45.3KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,45.3KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K5300FKR6 CMF554K5300FKR6-ND 41C4317
Product Name RES 4.53K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,45.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details