Vishay Intertechnology, Inc. RES 4.53K OHM 1/2W 1% AXIAL CMF554K5300FKEA70

Description
RES 4.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/2W 1% AXIAL - CMF554K5300FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/2W 1% AXIAL
CMF554K5300FKEA70
RES 4.53K OHM 1/2W 1% AXIAL CMF554K5300FKEA70
RES 4.53Kohm 1/2W 1% AXIAL

RES 4.53Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K5300FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5300FKEA70-ND
Through Hole Resistors CMF554K5300FKEA70-ND
4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.53K 1% T-1 Ea E3 Vishay - 68P7334 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.53K 1% T-1 Ea E3 Vishay
68P7334
Cmf-55-70 4.53K 1% T-1 Ea E3 Vishay 68P7334
CMF-55-70 4.53K 1% T-1 EA e3

CMF-55-70 4.53K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K5300FKEA70 CMF554K5300FKEA70-ND 68P7334
Product Name RES 4.53K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.53K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details