Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K5300FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K5300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K5300FHBF
Metal Film Resistors - CMF554K5300FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554K5300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5300FHBF-ND
Through Hole Resistors CMF554K5300FHBF-ND
4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.53 Kohm, +/1 Percent, 50 Ppm Vishay - 41C4311 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.53 Kohm, +/1 Percent, 50 Ppm Vishay
41C4311
Cmf55, 4.53 Kohm, +/1 Percent, 50 Ppm Vishay 41C4311
CMF55, 4.53 kOhm, +/- 1 Percent, 50 ppm

CMF55, 4.53 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K5300FHBF CMF554K5300FHBF-ND 41C4311
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 4.53 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details