Vishay Intertechnology, Inc. Through Hole Resistors CMF554K5300FER6

Description
4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K5300FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5300FER6-ND
Through Hole Resistors CMF554K5300FER6-ND
4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K5300FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K5300FER6
Metal Film Resistors - CMF554K5300FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,45.3Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C4307
Resistor,metal Film,45.3Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C4307
Resistor,Metal Film,45.3KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,45.3KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K5300FER6-ND CMF554K5300FER6 41C4307
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,45.3Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers