Vishay Intertechnology, Inc. RES 4.53K OHM 1/2W .1% AXIAL CMF554K5300BHEB

Description
RES 4.53Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/2W .1% AXIAL - CMF554K5300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/2W .1% AXIAL
CMF554K5300BHEB
RES 4.53K OHM 1/2W .1% AXIAL CMF554K5300BHEB
RES 4.53Kohm 1/2W .1% AXIAL

RES 4.53Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K5300BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5300BHEB-ND
Through Hole Resistors CMF554K5300BHEB-ND
4.53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.53K .1% T-2 Eb E3 Vishay - 68P7328 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.53K .1% T-2 Eb E3 Vishay
68P7328
Cmf-55 4.53K .1% T-2 Eb E3 Vishay 68P7328
CMF-55 4.53K .1% T-2 EB e3

CMF-55 4.53K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K5300BHEB CMF554K5300BHEB-ND 68P7328
Product Name RES 4.53K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 4.53K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers