Vishay Intertechnology, Inc. RES 4.5K OHM 1/2W 1% AXIAL CMF554K5000FEEK

Description
RES 4.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.5K OHM 1/2W 1% AXIAL - CMF554K5000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5K OHM 1/2W 1% AXIAL
CMF554K5000FEEK
RES 4.5K OHM 1/2W 1% AXIAL CMF554K5000FEEK
RES 4.5Kohm 1/2W 1% AXIAL

RES 4.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K5000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5000FEEK-ND
Through Hole Resistors CMF554K5000FEEK-ND
4.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K5000FEEK CMF554K5000FEEK-ND
Product Name RES 4.5K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers