Vishay Intertechnology, Inc. Through Hole Resistors CMF554K4700BEBF

Description
4.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K4700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4700BEBF-ND
Through Hole Resistors CMF554K4700BEBF-ND
4.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K4700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K4700BEBF
Metal Film Resistors - CMF554K4700BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 4.47 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4279 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.47 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4279
Cmf55, 4.47 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4279
CMF55, 4.47 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 4.47 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K4700BEBF-ND CMF554K4700BEBF 41C4279
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 4.47 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details