Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K4600BEEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K4600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K4600BEEA
Metal Film Resistors - CMF554K4600BEEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554K4600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4600BEEA-ND
Through Hole Resistors CMF554K4600BEEA-ND
4.46 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.46 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, Axial Leaded, Cmf-55, 4.46K Ohms, 0.1% Tolerance, 25 Ppm (T-9), Rohs Compliant, Tape And Reel Vishay - 19M8124 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leaded, Cmf-55, 4.46K Ohms, 0.1% Tolerance, 25 Ppm (T-9), Rohs Compliant, Tape And Reel Vishay
19M8124
Metal Film Resistors, Axial Leaded, Cmf-55, 4.46K Ohms, 0.1% Tolerance, 25 Ppm (T-9), Rohs Compliant, Tape And Reel Vishay 19M8124
METAL FILM RESISTORS, AXIAL LEADED, CMF-55, 4.46K OHMS, 0.1% TOLERANCE, 25 PPM (T-9), ROHS COMPLIANT, TAPE AND REEL

METAL FILM RESISTORS, AXIAL LEADED, CMF-55, 4.46K OHMS, 0.1% TOLERANCE, 25 PPM (T-9), ROHS COMPLIANT, TAPE AND REEL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K4600BEEA CMF554K4600BEEA-ND 19M8124
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistors, Axial Leaded, Cmf-55, 4.46K Ohms, 0.1% Tolerance, 25 Ppm (T-9), Rohs Compliant, Tape And Reel Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers