Vishay Intertechnology, Inc. Through Hole Resistors CMF554K4550BERE

Description
4.455 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.455 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K4550BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4550BERE-ND
Through Hole Resistors CMF554K4550BERE-ND
4.455 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.455 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K4550BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K4550BERE
Metal Film Resistors - CMF554K4550BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 4.455K .1% T-9 R36 Vishay - 68P7317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.455K .1% T-9 R36 Vishay
68P7317
Cmf-55 4.455K .1% T-9 R36 Vishay 68P7317
CMF-55 4.455K .1% T-9 R36

CMF-55 4.455K .1% T-9 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K4550BERE-ND CMF554K4550BERE 68P7317
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 4.455K .1% T-9 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details