Vishay Intertechnology, Inc. RES 4.45K OHM 1/2W 0.1% AXIAL CMF554K4500BEEA

Description
RES 4.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.45K OHM 1/2W 0.1% AXIAL - CMF554K4500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.45K OHM 1/2W 0.1% AXIAL
CMF554K4500BEEA
RES 4.45K OHM 1/2W 0.1% AXIAL CMF554K4500BEEA
RES 4.45Kohm 1/2W 0.1% AXIAL

RES 4.45Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K4500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4500BEEA-ND
Through Hole Resistors CMF554K4500BEEA-ND
4.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.45K .1% T-9 Ea E3 Vishay - 68P7313 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.45K .1% T-9 Ea E3 Vishay
68P7313
Cmf-55 4.45K .1% T-9 Ea E3 Vishay 68P7313
CMF-55 4.45K .1% T-9 EA e3

CMF-55 4.45K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K4500BEEA CMF554K4500BEEA-ND 68P7313
Product Name RES 4.45K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 4.45K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details