Vishay Intertechnology, Inc. Through Hole Resistors CMF554K4200FHEB

Description
4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.42KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.42KHFTR-ND
Through Hole Resistors CMF4.42KHFTR-ND
4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.42KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.42KHFCT-ND
Through Hole Resistors CMF4.42KHFCT-ND
4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.42K OHM 1% 50PPM 1/2W - CMF554K4200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1% 50PPM 1/2W
CMF554K4200FHEB
RES 4.42K OHM 1% 50PPM 1/2W CMF554K4200FHEB
RES 4.42Kohm 1% 50PPM 1/2W

RES 4.42Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 4.42K 1% T-2 Eb E3 Vishay - 68P7300 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.42K 1% T-2 Eb E3 Vishay
68P7300
Cmf-55 4.42K 1% T-2 Eb E3 Vishay 68P7300
CMF-55 4.42K 1% T-2 EB e3

CMF-55 4.42K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF4.42KHFTR-ND CMF554K4200FHEB 68P7300
Product Name Through Hole Resistors RES 4.42K OHM 1% 50PPM 1/2W Cmf-55 4.42K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details