Vishay Intertechnology, Inc. RES 4.42K OHM 1/2W .5% AXIAL CMF554K4200DHRE

Description
RES 4.42Kohm 1/2W .5% AXIAL
Request a Quote
Description
RES 4.42Kohm 1/2W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/2W .5% AXIAL - CMF554K4200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/2W .5% AXIAL
CMF554K4200DHRE
RES 4.42K OHM 1/2W .5% AXIAL CMF554K4200DHRE
RES 4.42Kohm 1/2W .5% AXIAL

RES 4.42Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 4.42K .5% T-2 R36 Vishay - 68P7298 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.42K .5% T-2 R36 Vishay
68P7298
Cmf-55 4.42K .5% T-2 R36 Vishay 68P7298
CMF-55 4.42K .5% T-2 R36

CMF-55 4.42K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF554K4200DHRE 68P7298
Product Name RES 4.42K OHM 1/2W .5% AXIAL Cmf-55 4.42K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details