Vishay Intertechnology, Inc. RES 4.42K OHM 1/2W .25% AXIAL CMF554K4200CHEK

Description
RES 4.42Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/2W .25% AXIAL - CMF554K4200CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/2W .25% AXIAL
CMF554K4200CHEK
RES 4.42K OHM 1/2W .25% AXIAL CMF554K4200CHEK
RES 4.42Kohm 1/2W .25% AXIAL

RES 4.42Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K4200CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4200CHEK-ND
Through Hole Resistors CMF554K4200CHEK-ND
4.42 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.42K .25% T-2 Ek E3 Vishay - 68P7295 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.42K .25% T-2 Ek E3 Vishay
68P7295
Cmf-55 4.42K .25% T-2 Ek E3 Vishay 68P7295
CMF-55 4.42K .25% T-2 EK e3

CMF-55 4.42K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K4200CHEK CMF554K4200CHEK-ND 68P7295
Product Name RES 4.42K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 4.42K .25% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details